14 Pos Female Power Connector, Straight, Solder, Tin, 600.6kV Product overview: 0015247140 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600.6kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600.6kV, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-0015247140 can be used for catalog matching and distributor lookup.
"14 Position Receptacle Connector 0.165"" (4.20mm) Through Hole Tin"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 315-0015247140 | WM17603-ND |
| Product Name | 600.6kV Electronic Connector | Headers, Receptacles, Female Sockets |
| Gender | Male / Plug | |
| Termination | Solder | |
| Connector Type | Header Connector; Receptacle |