Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MOLEX
0014445203 -- FREE HANGING, PANEL MOUNT
Molex
Free Hanging, Panel Mount
0014445203
Description
3 Position Rectangular Plug Connector IDC Tin 22 AWG
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
3 Position Rectangular Plug Connector IDC Tin 22 AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
0014445203-ND
Free Hanging, Panel Mount
0014445203-ND
3 Position Rectangular Plug Connector IDC Tin 22 AWG
3 Position Rectangular Plug Connector IDC Tin 22 AWG
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
0014445203-ND
Product Name
Free Hanging, Panel Mount
Mounting
Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Coaxial Adapters
NANB-B
Specs
Connector Type
Coaxial Connector
View Details
Schaltbau GmbH
SCTU Rectangular Connectors
LV320/400-GY-S70-4-1-0
Specs
Connector Type
Rectangular Connectors, Heavy Duty
View Details
MPF Products, INC.
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins.
A4220-1-CN
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Anderson Power Products
Powerpole ® 15-45 Standard Housings White
1327G7-BK
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers