MOLEX
0009027061 -- CARD EDGE CONNECTORS - HOUSINGS
Molex
Card Edge Connectors - Housings
0009027061
Description
PCB EDGE TERM R/A 18AWG
-
Lingto Electronic Limited
Datasheet
Description
PCB EDGE TERM R/A 18AWG
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
0009027061 |
|
Product Name
|
Card Edge Connectors - Housings |
|
Connector Type
|
Card Edge Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers