Molex Jumper Wires, Pre-Crimped Leads 0002062101-10-L0

Description
"Blue 20 AWG Jumper Lead Pin to Cable (Round) Tin 10.0"" (254.0mm)"
Request a Quote Datasheet
Description
"Blue 20 AWG Jumper Lead Pin to Cable (Round) Tin 10.0"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 0002062101-10-L0-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
0002062101-10-L0-ND
Jumper Wires, Pre-Crimped Leads 0002062101-10-L0-ND
"Blue 20 AWG Jumper Lead Pin to Cable (Round) Tin 10.0"" (254.0mm)"

"Blue 20 AWG Jumper Lead Pin to Cable (Round) Tin 10.0"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0002062101-10-L0-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details