Molex Grommet(875A)- F1 .250 Orange Max-Loc Molex 00-4961

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Grommet(875A)- F1 .250 Orange Max-Loc Molex - 77AC5028 - Newark, An Avnet Company
Chicago, IL, United States
Grommet(875A)- F1 .250 Orange Max-Loc Molex
77AC5028
Grommet(875A)- F1 .250 Orange Max-Loc Molex 77AC5028
GROMMET(875A)- F1 .250 ORANGE MAX-LOC

GROMMET(875A)- F1 .250 ORANGE MAX-LOC

Supplier's Site
Grommet(875A)- F1 .250 Orange Max-Loc Molex - 56T8721 - Newark, An Avnet Company
Chicago, IL, United States
Grommet(875A)- F1 .250 Orange Max-Loc Molex
56T8721
Grommet(875A)- F1 .250 Orange Max-Loc Molex 56T8721
GROMMET(875A)- F1 .250 ORANGE MAX-LOC

GROMMET(875A)- F1 .250 ORANGE MAX-LOC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 00-4961 77AC5028
Product Name Grommet(875A)- F1 .250 Orange Max-Loc Molex
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details