KOBOLD Instruments, Inc. TED - Optical Level Sensor for Liquids

Description
Product Features Polysulfone, Stainless Steel or Teflon Bodies Compatible With Most Liquids Resistant to Coating of Lens Ultra-reliable… No Moving Parts No Adjustment or Calibration Required Low Cost KOBOLD's TED electro-optic level switch is the solution to your difficult level switching needs. This device operates independently of liquid properties such as color, viscosity, dielectric constant, density, conductivity, contamination, and temperature. The TED is compact, selfcontained and all solid state. With no moving parts to wear out, reliability is not just a TED design goal… it's a given. Installing the TED is easy. Simply thread the body into a container, reservoir or pipe. Polysulfone, Stainless Steel or Teflon construction insures compatibility with all metal or plastic containers. The TED's chemical resistance makes it ideal for many industrial applications.
Datasheet
Description
Product Features Polysulfone, Stainless Steel or Teflon Bodies Compatible With Most Liquids Resistant to Coating of Lens Ultra-reliable… No Moving Parts No Adjustment or Calibration Required Low Cost KOBOLD's TED electro-optic level switch is the solution to your difficult level switching needs. This device operates independently of liquid properties such as color, viscosity, dielectric constant, density, conductivity, contamination, and temperature. The TED is compact, selfcontained and all solid state. With no moving parts to wear out, reliability is not just a TED design goal… it's a given. Installing the TED is easy. Simply thread the body into a container, reservoir or pipe. Polysulfone, Stainless Steel or Teflon construction insures compatibility with all metal or plastic containers. The TED's chemical resistance makes it ideal for many industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TED - Optical Level Sensor for Liquids -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TED - Optical Level Sensor for Liquids
TED - Optical Level Sensor for Liquids
Product Features Polysulfone, Stainless Steel or Teflon Bodies Compatible With Most Liquids Resistant to Coating of Lens Ultra-reliable… No Moving Parts No Adjustment or Calibration Required Low Cost KOBOLD's TED electro-optic level switch is the solution to your difficult level switching needs. This device operates independently of liquid properties such as color, viscosity, dielectric constant, density, conductivity, contamination, and temperature. The TED is compact, selfcontained and all solid state. With no moving parts to wear out, reliability is not just a TED design goal… it's a given. Installing the TED is easy. Simply thread the body into a container, reservoir or pipe. Polysulfone, Stainless Steel or Teflon construction insures compatibility with all metal or plastic containers. The TED's chemical resistance makes it ideal for many industrial applications.

Product Features

  • Polysulfone, Stainless Steel or Teflon Bodies
  • Compatible With Most Liquids
  • Resistant to Coating of Lens
  • Ultra-reliable… No Moving Parts
  • No Adjustment or Calibration Required
  • Low Cost

KOBOLD's TED electro-optic level switch is the solution to your difficult level switching needs. This device operates independently of liquid properties such as color, viscosity, dielectric constant, density, conductivity, contamination, and temperature. The TED is compact, selfcontained and all solid state. With no moving parts to wear out, reliability is not just a TED design goal… it's a given. Installing the TED is easy. Simply thread the body into a container, reservoir or pipe. Polysulfone, Stainless Steel or Teflon construction insures compatibility with all metal or plastic containers. The TED's chemical resistance makes it ideal for many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name TED - Optical Level Sensor for Liquids
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 400 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details