KOBOLD Instruments, Inc. PLS - Pendulum Level Switch for Bulk Solids

Description
Product Features For Max Level In Bulk Solids Storage Bins/Silos Pendulum Length up to 6 Feet pmax -1.5 to + 7 PSIG; tmax 175 °F Flanged Process Connection No Power Required Aluminum and EPDM Construction The KOBOLD PLS series pendulum level switch is a very simple and reliable solution for monitoring high level of bulk solids and powders in storage bins and silos. The switch consists of two major components, the aluminum housing containing the microswitch with the connection terminals and the pendulum rod with sensing cone.
Datasheet
Description
Product Features For Max Level In Bulk Solids Storage Bins/Silos Pendulum Length up to 6 Feet pmax -1.5 to + 7 PSIG; tmax 175 °F Flanged Process Connection No Power Required Aluminum and EPDM Construction The KOBOLD PLS series pendulum level switch is a very simple and reliable solution for monitoring high level of bulk solids and powders in storage bins and silos. The switch consists of two major components, the aluminum housing containing the microswitch with the connection terminals and the pendulum rod with sensing cone.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLS - Pendulum Level Switch for Bulk Solids -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
PLS - Pendulum Level Switch for Bulk Solids
PLS - Pendulum Level Switch for Bulk Solids
Product Features For Max Level In Bulk Solids Storage Bins/Silos Pendulum Length up to 6 Feet pmax -1.5 to + 7 PSIG; tmax 175 °F Flanged Process Connection No Power Required Aluminum and EPDM Construction The KOBOLD PLS series pendulum level switch is a very simple and reliable solution for monitoring high level of bulk solids and powders in storage bins and silos. The switch consists of two major components, the aluminum housing containing the microswitch with the connection terminals and the pendulum rod with sensing cone.

Product Features

  • For Max Level In Bulk Solids Storage Bins/Silos
  • Pendulum Length up to 6 Feet
  • pmax -1.5 to + 7 PSIG; tmax 175 °F
  • Flanged Process Connection
  • No Power Required
  • Aluminum and EPDM Construction

The KOBOLD PLS series pendulum level switch is a very simple and reliable solution for monitoring high level of bulk solids and powders in storage bins and silos. The switch consists of two major components, the aluminum housing containing the microswitch with the connection terminals and the pendulum rod with sensing cone.

Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name PLS - Pendulum Level Switch for Bulk Solids
Device Classification Sensor Only
Measuring Range 19.7 to 78.7 inch (500 to 1999 mm)
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Guided Wave Radar for Liquids - GWR-3000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 0.0 to 900 inch (0.0 to 22860 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Buoyancy Level Switch - MS50 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Measurement - Level - hydrostatic - 159001247 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Other (Such as tilt etc.)
View Details