KOBOLD Instruments, Inc. NWP - Plastic Vibrating Fork Level Switches

Description
Product Features All Plastic Construction Tolerates Foaming, Turbulence and Coatings Reliable Solid State Design No Wear Components NEMA 6 rating KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork becomes immersed in liquid or slurry, the vibration ceases. This cessation is detected by the electronics which activate the SPST relay. The robust vibrating fork technology provides a reliable switch for a multitude of tough applications and is suitable for use with foaming, turbulent and some coating media. The all solid-state design affords the user the ultimate in reliability. A chemically resistant all-plastic design makes it ideal for use with many aggressive liquids. Should your application require a higher power switching capability, a 10 amp relay output is available through use of the optional RL-5900 series power supply/relay module.
Datasheet
Description
Product Features All Plastic Construction Tolerates Foaming, Turbulence and Coatings Reliable Solid State Design No Wear Components NEMA 6 rating KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork becomes immersed in liquid or slurry, the vibration ceases. This cessation is detected by the electronics which activate the SPST relay. The robust vibrating fork technology provides a reliable switch for a multitude of tough applications and is suitable for use with foaming, turbulent and some coating media. The all solid-state design affords the user the ultimate in reliability. A chemically resistant all-plastic design makes it ideal for use with many aggressive liquids. Should your application require a higher power switching capability, a 10 amp relay output is available through use of the optional RL-5900 series power supply/relay module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NWP - Plastic Vibrating Fork Level Switches -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NWP - Plastic Vibrating Fork Level Switches
NWP - Plastic Vibrating Fork Level Switches
Product Features All Plastic Construction Tolerates Foaming, Turbulence and Coatings Reliable Solid State Design No Wear Components NEMA 6 rating KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork becomes immersed in liquid or slurry, the vibration ceases. This cessation is detected by the electronics which activate the SPST relay. The robust vibrating fork technology provides a reliable switch for a multitude of tough applications and is suitable for use with foaming, turbulent and some coating media. The all solid-state design affords the user the ultimate in reliability. A chemically resistant all-plastic design makes it ideal for use with many aggressive liquids. Should your application require a higher power switching capability, a 10 amp relay output is available through use of the optional RL-5900 series power supply/relay module.

Product Features

  • All Plastic Construction
  • Tolerates Foaming, Turbulence and Coatings
  • Reliable Solid State Design
  • No Wear Components
  • NEMA 6 rating

KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork becomes immersed in liquid or slurry, the vibration ceases. This cessation is detected by the electronics which activate the SPST relay. The robust vibrating fork technology provides a reliable switch for a multitude of tough applications and is suitable for use with foaming, turbulent and some coating media. The all solid-state design affords the user the ultimate in reliability. A chemically resistant all-plastic design makes it ideal for use with many aggressive liquids. Should your application require a higher power switching capability, a 10 amp relay output is available through use of the optional RL-5900 series power supply/relay module.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NWP - Plastic Vibrating Fork Level Switches
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A4A-0036 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Sensors - 7761591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Mounting Options Top mount
View Details