KOBOLD Instruments, Inc. NRF-2, NRF-3 - Capacitance Level and Temperature Transducer

Description
The KOBOLD series NRF-2 and NRF-3 combination level and temperature transmitters are truly a unique product. They are designed to measure level and temperature of conductive and non-conductive liquids in tanks. For level sensing, the probe measures the change in capacitance that occurs as level changes in the tank. For temperature sensing, the probe utilizes a platinum resistive element. The NRF-2 includes a loop powered transmitter for both level and temperature while the NRF-3 includes a loop powered transmitter for level and a 3-wire RTD output. A choice of rugged enclosure types with either standard NPT or optional Tri-Clamp® process connections are offered. The standard probe material is PFA clad 316 SS. Easy level calibration is accomplished via 4 push buttons with temperature calibration adjustment (if required) via two potentiometers located on the transmitter.
Datasheet
Description
The KOBOLD series NRF-2 and NRF-3 combination level and temperature transmitters are truly a unique product. They are designed to measure level and temperature of conductive and non-conductive liquids in tanks. For level sensing, the probe measures the change in capacitance that occurs as level changes in the tank. For temperature sensing, the probe utilizes a platinum resistive element. The NRF-2 includes a loop powered transmitter for both level and temperature while the NRF-3 includes a loop powered transmitter for level and a 3-wire RTD output. A choice of rugged enclosure types with either standard NPT or optional Tri-Clamp® process connections are offered. The standard probe material is PFA clad 316 SS. Easy level calibration is accomplished via 4 push buttons with temperature calibration adjustment (if required) via two potentiometers located on the transmitter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NRF-2, NRF-3 - Capacitance Level and Temperature Transducer -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NRF-2, NRF-3 - Capacitance Level and Temperature Transducer
NRF-2, NRF-3 - Capacitance Level and Temperature Transducer
The KOBOLD series NRF-2 and NRF-3 combination level and temperature transmitters are truly a unique product. They are designed to measure level and temperature of conductive and non-conductive liquids in tanks. For level sensing, the probe measures the change in capacitance that occurs as level changes in the tank. For temperature sensing, the probe utilizes a platinum resistive element. The NRF-2 includes a loop powered transmitter for both level and temperature while the NRF-3 includes a loop powered transmitter for level and a 3-wire RTD output. A choice of rugged enclosure types with either standard NPT or optional Tri-Clamp® process connections are offered. The standard probe material is PFA clad 316 SS. Easy level calibration is accomplished via 4 push buttons with temperature calibration adjustment (if required) via two potentiometers located on the transmitter.

The KOBOLD series NRF-2 and NRF-3 combination level and temperature transmitters are truly a unique product. They are designed to measure level and temperature of conductive and non-conductive liquids in tanks. For level sensing, the probe measures the change in capacitance that occurs as level changes in the tank. For temperature sensing, the probe utilizes a platinum resistive element. The NRF-2 includes a loop powered transmitter for both level and temperature while the NRF-3 includes a loop powered transmitter for level and a 3-wire RTD output. A choice of rugged enclosure types with either standard NPT or optional Tri-Clamp® process connections are offered. The standard probe material is PFA clad 316 SS. Easy level calibration is accomplished via 4 push buttons with temperature calibration adjustment (if required) via two potentiometers located on the transmitter.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NRF-2, NRF-3 - Capacitance Level and Temperature Transducer
Device Classification Sensor Only
Measuring Range 144 inch (3658 mm)
Repeatability (Point Level) 0.1400 +/-inch (3.56 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details