KOBOLD Instruments, Inc. NMT - Magnetostrictive Level Meter

Description
Product Features Measuring Length - 12 to 98 inches Accuracy ± 0.04†Pressure - Max. 145 PSIG Temperature - Max. 176°F 2†NPT Male Thread Connection Stainless Steel Material Analog Output - 4-20 mA Long Service Life Vibration Resistant The KOBOLD NMT level meter is a highly accurate float-controlled sensor for continuous sensing of levels. The instrument is comprised of two parts: 1) A magnetostrictive sensor in the measuring tube 2) An integral, four-wire transmitter with the connection box KOBOLD NMT uses the principle of echo time measurement. A magnetostrictive wire is tensioned in the measuring tube. Current pulses are transmitted through the wire and generate an annular magnetic field around the wire. The wire is then magnetized axially by magnets fitted internally to the float. When the magnetic fields align, a torsional impulse is generated which ropagates with ultrasonic speed in both directions. The distance from the float magnet to the predefined zero-point is measured by an echo time measurement. The integrated electronics then convert the time signal to a standard 4-20 mA analog signal. The magnetostrictive technique yields a measurement with very high accuracy and resolution.
Datasheet
Description
Product Features Measuring Length - 12 to 98 inches Accuracy ± 0.04†Pressure - Max. 145 PSIG Temperature - Max. 176°F 2†NPT Male Thread Connection Stainless Steel Material Analog Output - 4-20 mA Long Service Life Vibration Resistant The KOBOLD NMT level meter is a highly accurate float-controlled sensor for continuous sensing of levels. The instrument is comprised of two parts: 1) A magnetostrictive sensor in the measuring tube 2) An integral, four-wire transmitter with the connection box KOBOLD NMT uses the principle of echo time measurement. A magnetostrictive wire is tensioned in the measuring tube. Current pulses are transmitted through the wire and generate an annular magnetic field around the wire. The wire is then magnetized axially by magnets fitted internally to the float. When the magnetic fields align, a torsional impulse is generated which ropagates with ultrasonic speed in both directions. The distance from the float magnet to the predefined zero-point is measured by an echo time measurement. The integrated electronics then convert the time signal to a standard 4-20 mA analog signal. The magnetostrictive technique yields a measurement with very high accuracy and resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NMT - Magnetostrictive Level Meter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NMT - Magnetostrictive Level Meter
NMT - Magnetostrictive Level Meter
Product Features Measuring Length - 12 to 98 inches Accuracy ± 0.04†Pressure - Max. 145 PSIG Temperature - Max. 176°F 2†NPT Male Thread Connection Stainless Steel Material Analog Output - 4-20 mA Long Service Life Vibration Resistant The KOBOLD NMT level meter is a highly accurate float-controlled sensor for continuous sensing of levels. The instrument is comprised of two parts: 1) A magnetostrictive sensor in the measuring tube 2) An integral, four-wire transmitter with the connection box KOBOLD NMT uses the principle of echo time measurement. A magnetostrictive wire is tensioned in the measuring tube. Current pulses are transmitted through the wire and generate an annular magnetic field around the wire. The wire is then magnetized axially by magnets fitted internally to the float. When the magnetic fields align, a torsional impulse is generated which ropagates with ultrasonic speed in both directions. The distance from the float magnet to the predefined zero-point is measured by an echo time measurement. The integrated electronics then convert the time signal to a standard 4-20 mA analog signal. The magnetostrictive technique yields a measurement with very high accuracy and resolution.

Product Features

  • Measuring Length - 12 to 98 inches
  • Accuracy ± 0.04â€
  • Pressure - Max. 145 PSIG
  • Temperature - Max. 176°F
  • 2†NPT Male Thread Connection
  • Stainless Steel Material
  • Analog Output - 4-20 mA
  • Long Service Life
  • Vibration Resistant

The KOBOLD NMT level meter is a highly accurate float-controlled sensor for continuous sensing of levels. The instrument is comprised of two parts: 1) A magnetostrictive sensor in the measuring tube 2) An integral, four-wire transmitter with the connection box KOBOLD NMT uses the principle of echo time measurement. A magnetostrictive wire is tensioned in the measuring tube. Current pulses are transmitted through the wire and generate an annular magnetic field around the wire. The wire is then magnetized axially by magnets fitted internally to the float. When the magnetic fields align, a torsional impulse is generated which ropagates with ultrasonic speed in both directions. The distance from the float magnet to the predefined zero-point is measured by an echo time measurement. The integrated electronics then convert the time signal to a standard 4-20 mA analog signal. The magnetostrictive technique yields a measurement with very high accuracy and resolution.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NMT - Magnetostrictive Level Meter
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data