KOBOLD Instruments, Inc. NML-310 Liquid Level Transducer

Description
Product Features All Plastic Wetted Parts All Teflon® Wetted Parts Available Excellent for use with Aggressive Chemicals Continuous Level Measurement Analog Output via Head-Mounted Transmitter Compact Design Undisturbed by Foaming Vapor Insensitive Liquid Interface Detection NML-310 are synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 108 inches in height. Floats are made from PTFE (Teflon®). Tubes are 316 stainless steel clad with PFA or PTFE (Teflon®). Flanges and fittings are available in Polyethylene (PE), polypropylene (PP), PVC and PTFE (Teflon®). The use of 2" NPT fitting or flange accommodates the diameter of the float and allows the units to be installed from the top of the vessel or mounting bracket, without removing the float. Each transducer comes with a NEMA 4 housing. Variable resistance or analog level signals are available as outputs.
Datasheet
Description
Product Features All Plastic Wetted Parts All Teflon® Wetted Parts Available Excellent for use with Aggressive Chemicals Continuous Level Measurement Analog Output via Head-Mounted Transmitter Compact Design Undisturbed by Foaming Vapor Insensitive Liquid Interface Detection NML-310 are synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 108 inches in height. Floats are made from PTFE (Teflon®). Tubes are 316 stainless steel clad with PFA or PTFE (Teflon®). Flanges and fittings are available in Polyethylene (PE), polypropylene (PP), PVC and PTFE (Teflon®). The use of 2" NPT fitting or flange accommodates the diameter of the float and allows the units to be installed from the top of the vessel or mounting bracket, without removing the float. Each transducer comes with a NEMA 4 housing. Variable resistance or analog level signals are available as outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NML-310 Liquid Level Transducer -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NML-310 Liquid Level Transducer
NML-310 Liquid Level Transducer
Product Features All Plastic Wetted Parts All Teflon® Wetted Parts Available Excellent for use with Aggressive Chemicals Continuous Level Measurement Analog Output via Head-Mounted Transmitter Compact Design Undisturbed by Foaming Vapor Insensitive Liquid Interface Detection NML-310 are synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 108 inches in height. Floats are made from PTFE (Teflon®). Tubes are 316 stainless steel clad with PFA or PTFE (Teflon®). Flanges and fittings are available in Polyethylene (PE), polypropylene (PP), PVC and PTFE (Teflon®). The use of 2" NPT fitting or flange accommodates the diameter of the float and allows the units to be installed from the top of the vessel or mounting bracket, without removing the float. Each transducer comes with a NEMA 4 housing. Variable resistance or analog level signals are available as outputs.

Product Features

  • All Plastic Wetted Parts
  • All Teflon® Wetted Parts Available
  • Excellent for use with Aggressive Chemicals
  • Continuous Level Measurement
  • Analog Output via Head-Mounted Transmitter
  • Compact Design
  • Undisturbed by Foaming
  • Vapor Insensitive
  • Liquid Interface Detection

NML-310 are synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 108 inches in height. Floats are made from PTFE (Teflon®). Tubes are 316 stainless steel clad with PFA or PTFE (Teflon®). Flanges and fittings are available in Polyethylene (PE), polypropylene (PP), PVC and PTFE (Teflon®). The use of 2" NPT fitting or flange accommodates the diameter of the float and allows the units to be installed from the top of the vessel or mounting bracket, without removing the float. Each transducer comes with a NEMA 4 housing. Variable resistance or analog level signals are available as outputs.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NML-310 Liquid Level Transducer
Device Classification Sensor Only
Measuring Range 0.0 to 108 inch (0.0 to 2743 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Guided Wave Radar with Modbus RTU - GWR-2000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 1200 inch (? to 30480 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 700S14A4A-0002 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Float Switches - 1919471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details