KOBOLD Instruments, Inc. NML-308 Liquid Level Transducer

Description
Product Features All Plastic Wetted Parts All PTFE Wetted Parts Available Excellent for use with Aggressive Chemicals Continuous Level Measurement Analog Output via Remote Mount Transmitter Compact Design Undisturbed by Foaming Vapor Insensitive Liquid Interface Detection NML-308 are miniature synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 48 inches in height. Floats are made from PTFE. Tubes are 316 stainless steel clad with PFA or PTFE. Fittings are available in Polyethylene (PE), polypropylene (PP), PVC or PTFE. The use of 1-1/4"or 1-1/2" NPT fittings accommodates the diameter of the float and allows the units to be installed from the top of the vessel, or mounting bracket without removing the float. Each transducer comes standard with cable or 4-pin Micro-DC plug. Custom cables are available. The transmitted level signal is generated via a DIN rail transmitter mounted remotely.
Datasheet
Description
Product Features All Plastic Wetted Parts All PTFE Wetted Parts Available Excellent for use with Aggressive Chemicals Continuous Level Measurement Analog Output via Remote Mount Transmitter Compact Design Undisturbed by Foaming Vapor Insensitive Liquid Interface Detection NML-308 are miniature synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 48 inches in height. Floats are made from PTFE. Tubes are 316 stainless steel clad with PFA or PTFE. Fittings are available in Polyethylene (PE), polypropylene (PP), PVC or PTFE. The use of 1-1/4"or 1-1/2" NPT fittings accommodates the diameter of the float and allows the units to be installed from the top of the vessel, or mounting bracket without removing the float. Each transducer comes standard with cable or 4-pin Micro-DC plug. Custom cables are available. The transmitted level signal is generated via a DIN rail transmitter mounted remotely.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NML-308 Liquid Level Transducer -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NML-308 Liquid Level Transducer
NML-308 Liquid Level Transducer
Product Features All Plastic Wetted Parts All PTFE Wetted Parts Available Excellent for use with Aggressive Chemicals Continuous Level Measurement Analog Output via Remote Mount Transmitter Compact Design Undisturbed by Foaming Vapor Insensitive Liquid Interface Detection NML-308 are miniature synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 48 inches in height. Floats are made from PTFE. Tubes are 316 stainless steel clad with PFA or PTFE. Fittings are available in Polyethylene (PE), polypropylene (PP), PVC or PTFE. The use of 1-1/4"or 1-1/2" NPT fittings accommodates the diameter of the float and allows the units to be installed from the top of the vessel, or mounting bracket without removing the float. Each transducer comes standard with cable or 4-pin Micro-DC plug. Custom cables are available. The transmitted level signal is generated via a DIN rail transmitter mounted remotely.

Product Features

  • All Plastic Wetted Parts
  • All PTFE Wetted Parts Available
  • Excellent for use with Aggressive Chemicals
  • Continuous Level Measurement
  • Analog Output via Remote Mount Transmitter
  • Compact Design
  • Undisturbed by Foaming
  • Vapor Insensitive
  • Liquid Interface Detection

NML-308 are miniature synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 48 inches in height. Floats are made from PTFE. Tubes are 316 stainless steel clad with PFA or PTFE. Fittings are available in Polyethylene (PE), polypropylene (PP), PVC or PTFE. The use of 1-1/4"or 1-1/2" NPT fittings accommodates the diameter of the float and allows the units to be installed from the top of the vessel, or mounting bracket without removing the float. Each transducer comes standard with cable or 4-pin Micro-DC plug. Custom cables are available. The transmitted level signal is generated via a DIN rail transmitter mounted remotely.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NML-308 Liquid Level Transducer
Device Classification Sensor Only
Measuring Range 6 to 48 inch (152 to 1219 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
ToughSonic 200 Series - TS-200.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.5 to 168 inch (88.9 to 4267 mm)
Media Type Liquid
View Details