KOBOLD Instruments, Inc. NKP - Level Switch

Description
Product Features Excellent Chemical Resistance Small Size-Easy Installation N/O or N/C User Selectable Hermetically Sealed Reed Switch NEMA 6 Protection Cost Effective Ideal for Tanks with Inaccessible Tops or Bottoms KOBOLD's NKP is a highly cost effective level switch. The unit is a available in either polypropylene or PVDF construction for maximum compatibility with aggressive liquids. The NKP is distinguished by its instant response, small footprint and high capacity reed switch.
Datasheet
Description
Product Features Excellent Chemical Resistance Small Size-Easy Installation N/O or N/C User Selectable Hermetically Sealed Reed Switch NEMA 6 Protection Cost Effective Ideal for Tanks with Inaccessible Tops or Bottoms KOBOLD's NKP is a highly cost effective level switch. The unit is a available in either polypropylene or PVDF construction for maximum compatibility with aggressive liquids. The NKP is distinguished by its instant response, small footprint and high capacity reed switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NKP - Level Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NKP - Level Switch
NKP - Level Switch
Product Features Excellent Chemical Resistance Small Size-Easy Installation N/O or N/C User Selectable Hermetically Sealed Reed Switch NEMA 6 Protection Cost Effective Ideal for Tanks with Inaccessible Tops or Bottoms KOBOLD's NKP is a highly cost effective level switch. The unit is a available in either polypropylene or PVDF construction for maximum compatibility with aggressive liquids. The NKP is distinguished by its instant response, small footprint and high capacity reed switch.

Product Features

  • Excellent Chemical Resistance
  • Small Size-Easy Installation
  • N/O or N/C User Selectable
  • Hermetically Sealed Reed Switch
  • NEMA 6 Protection
  • Cost Effective
  • Ideal for Tanks with Inaccessible Tops or Bottoms

KOBOLD's NKP is a highly cost effective level switch. The unit is a available in either polypropylene or PVDF construction for maximum compatibility with aggressive liquids. The NKP is distinguished by its instant response, small footprint and high capacity reed switch.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NKP - Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Vibrating Probe Level Sensor - VRX61 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details