KOBOLD Instruments, Inc. NGS - Heavy Duty Level Switch

Description
Product Features Maximum Temperature 480°F Maximum Pressure 360 PSIG High Capacity 10 Amp Switch All Wetted Parts of 316 SS All Metal Design Ideal for Harsh Environments The NGS series is hands down one of the toughest level switches on the market. The float and all other wetted parts are made of 316 stainless steel. The switch mechanism is activated by a permanent magnet external to the switch housing so that no penetrations exist between the process and the switch internals. This mode of operation results in a very reliable switch which requires no external power to operate. The high capacity 10 amp switch will handle most electrical loads such as relays, solenoid valves and motor starters directly.
Datasheet
Description
Product Features Maximum Temperature 480°F Maximum Pressure 360 PSIG High Capacity 10 Amp Switch All Wetted Parts of 316 SS All Metal Design Ideal for Harsh Environments The NGS series is hands down one of the toughest level switches on the market. The float and all other wetted parts are made of 316 stainless steel. The switch mechanism is activated by a permanent magnet external to the switch housing so that no penetrations exist between the process and the switch internals. This mode of operation results in a very reliable switch which requires no external power to operate. The high capacity 10 amp switch will handle most electrical loads such as relays, solenoid valves and motor starters directly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NGS - Heavy Duty Level Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NGS - Heavy Duty Level Switch
NGS - Heavy Duty Level Switch
Product Features Maximum Temperature 480°F Maximum Pressure 360 PSIG High Capacity 10 Amp Switch All Wetted Parts of 316 SS All Metal Design Ideal for Harsh Environments The NGS series is hands down one of the toughest level switches on the market. The float and all other wetted parts are made of 316 stainless steel. The switch mechanism is activated by a permanent magnet external to the switch housing so that no penetrations exist between the process and the switch internals. This mode of operation results in a very reliable switch which requires no external power to operate. The high capacity 10 amp switch will handle most electrical loads such as relays, solenoid valves and motor starters directly.

Product Features

  • Maximum Temperature 480°F
  • Maximum Pressure 360 PSIG
  • High Capacity 10 Amp Switch
  • All Wetted Parts of 316 SS
  • All Metal Design Ideal for Harsh Environments

The NGS series is hands down one of the toughest level switches on the market. The float and all other wetted parts are made of 316 stainless steel. The switch mechanism is activated by a permanent magnet external to the switch housing so that no penetrations exist between the process and the switch internals. This mode of operation results in a very reliable switch which requires no external power to operate. The high capacity 10 amp switch will handle most electrical loads such as relays, solenoid valves and motor starters directly.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NGS - Heavy Duty Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015437-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Level Sensors - 8929344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
Mounting Options Side mount; Top mount
View Details