KOBOLD Instruments, Inc. NGM - Guided Wave Radar Level Transmitter

Description
The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave” or “guided wave radar.” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor’s circuitry, are propagated along the probe, which is immersed in the liquid or solid to be measured. When these impulses hit the surface of the media, part of the impulse energy is reflected back up the probe to the circuitry, which then calculates level from the time difference between the impulses sent and the impulses reflected. The KOBOLD NGM Series guided wave radar level transmitter’s sensor can transmit the analyzed level as a 4-20 mA analog output, or it can convert the values into a freely programmable switching output signal.
Description
The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave” or “guided wave radar.” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor’s circuitry, are propagated along the probe, which is immersed in the liquid or solid to be measured. When these impulses hit the surface of the media, part of the impulse energy is reflected back up the probe to the circuitry, which then calculates level from the time difference between the impulses sent and the impulses reflected. The KOBOLD NGM Series guided wave radar level transmitter’s sensor can transmit the analyzed level as a 4-20 mA analog output, or it can convert the values into a freely programmable switching output signal.

Suppliers

Company
Product
Description
Supplier Links
NGM - Guided Wave Radar Level Transmitter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NGM - Guided Wave Radar Level Transmitter
NGM - Guided Wave Radar Level Transmitter
The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave” or “guided wave radar.” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor’s circuitry, are propagated along the probe, which is immersed in the liquid or solid to be measured. When these impulses hit the surface of the media, part of the impulse energy is reflected back up the probe to the circuitry, which then calculates level from the time difference between the impulses sent and the impulses reflected. The KOBOLD NGM Series guided wave radar level transmitter’s sensor can transmit the analyzed level as a 4-20 mA analog output, or it can convert the values into a freely programmable switching output signal.

The KOBOLD NGM Series guided wave radar level transmitter uses time domain reflectometry (TDR) technology, also known as “guided microwave” or “guided wave radar.” This means that low-energy and high-frequency electromagnetic impulses, generated by the sensor’s circuitry, are propagated along the probe, which is immersed in the liquid or solid to be measured. When these impulses hit the surface of the media, part of the impulse energy is reflected back up the probe to the circuitry, which then calculates level from the time difference between the impulses sent and the impulses reflected. The KOBOLD NGM Series guided wave radar level transmitter’s sensor can transmit the analyzed level as a 4-20 mA analog output, or it can convert the values into a freely programmable switching output signal.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NGM - Guided Wave Radar Level Transmitter
Device Classification Sensor Only
Measuring Range 787 inch (20000 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A4A-0032 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMA - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Float Switches - 1748417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details