KOBOLD Instruments, Inc. NE - Conductive Level Switch

Description
Product Features For Conductive Liquids Only (>20 uS/cm) Multiple Switchpoints Usable with Dirty / Corrosive Media Highly Reliable Kobold's NE conductive level switch can be used to monitor the level of moderately to strongly conductive liquids only. The device works through measurement of the electrical resistance between a sensing electrode and a reference electrode. This simple design incorporates no moving parts and makes this device especially suitable for difficult applications, such as monitoring the level of low density liquids, high viscosity liquids, or liquids containing large quantities of suspended particulates. A complete NE level switch system consists of a reference electrode, a sensing (control) electrode and a relay/power supply.
Datasheet
Description
Product Features For Conductive Liquids Only (>20 uS/cm) Multiple Switchpoints Usable with Dirty / Corrosive Media Highly Reliable Kobold's NE conductive level switch can be used to monitor the level of moderately to strongly conductive liquids only. The device works through measurement of the electrical resistance between a sensing electrode and a reference electrode. This simple design incorporates no moving parts and makes this device especially suitable for difficult applications, such as monitoring the level of low density liquids, high viscosity liquids, or liquids containing large quantities of suspended particulates. A complete NE level switch system consists of a reference electrode, a sensing (control) electrode and a relay/power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE - Conductive Level Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NE - Conductive Level Switch
NE - Conductive Level Switch
Product Features For Conductive Liquids Only (>20 uS/cm) Multiple Switchpoints Usable with Dirty / Corrosive Media Highly Reliable Kobold's NE conductive level switch can be used to monitor the level of moderately to strongly conductive liquids only. The device works through measurement of the electrical resistance between a sensing electrode and a reference electrode. This simple design incorporates no moving parts and makes this device especially suitable for difficult applications, such as monitoring the level of low density liquids, high viscosity liquids, or liquids containing large quantities of suspended particulates. A complete NE level switch system consists of a reference electrode, a sensing (control) electrode and a relay/power supply.

Product Features

  • For Conductive Liquids Only (>20 uS/cm)
  • Multiple Switchpoints
  • Usable with Dirty / Corrosive Media
  • Highly Reliable

Kobold's NE conductive level switch can be used to monitor the level of moderately to strongly conductive liquids only. The device works through measurement of the electrical resistance between a sensing electrode and a reference electrode. This simple design incorporates no moving parts and makes this device especially suitable for difficult applications, such as monitoring the level of low density liquids, high viscosity liquids, or liquids containing large quantities of suspended particulates. A complete NE level switch system consists of a reference electrode, a sensing (control) electrode and a relay/power supply.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NE - Conductive Level Switch
Device Classification Sensor Only
Measuring Range 120 inch (3048 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details