KOBOLD Instruments, Inc. KAL-D - Compact Thermal Flow Switch

Description
Product Features No Moving Parts Switching Range 0.15 to 6.6 Ft/Sec. Max. Pressure 580 PSIG Max. Operating Temperature 176°F Clean-In-Place to 250°F The KAL-D series combines the features of our legendary KAL-K thermal flow switch with a compact size. The KAL-D uses the calorimetric principle to monitor the flowrate of non-viscous water-based liquids. The sensor tip is heated to a few degrees above the liquid temperature. As the liquid flows across the tip, it is cooled by the liquid. The amount of cooling is proportional to liquid velocity. The liquid velocity is compared to the setpoint which is field-adjustable by the user. A transistor switch is activated when the flow setpoint is reached. The KAL-D series has a smooth measuring probe with no moving parts making it exceptionally reliable and insensitive to dirt and solids. The insertion type probe allows for flow monitoring with minimal system pressure loss.
Datasheet
Description
Product Features No Moving Parts Switching Range 0.15 to 6.6 Ft/Sec. Max. Pressure 580 PSIG Max. Operating Temperature 176°F Clean-In-Place to 250°F The KAL-D series combines the features of our legendary KAL-K thermal flow switch with a compact size. The KAL-D uses the calorimetric principle to monitor the flowrate of non-viscous water-based liquids. The sensor tip is heated to a few degrees above the liquid temperature. As the liquid flows across the tip, it is cooled by the liquid. The amount of cooling is proportional to liquid velocity. The liquid velocity is compared to the setpoint which is field-adjustable by the user. A transistor switch is activated when the flow setpoint is reached. The KAL-D series has a smooth measuring probe with no moving parts making it exceptionally reliable and insensitive to dirt and solids. The insertion type probe allows for flow monitoring with minimal system pressure loss.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KAL-D - Compact Thermal Flow Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
KAL-D - Compact Thermal Flow Switch
KAL-D - Compact Thermal Flow Switch
Product Features No Moving Parts Switching Range 0.15 to 6.6 Ft/Sec. Max. Pressure 580 PSIG Max. Operating Temperature 176°F Clean-In-Place to 250°F The KAL-D series combines the features of our legendary KAL-K thermal flow switch with a compact size. The KAL-D uses the calorimetric principle to monitor the flowrate of non-viscous water-based liquids. The sensor tip is heated to a few degrees above the liquid temperature. As the liquid flows across the tip, it is cooled by the liquid. The amount of cooling is proportional to liquid velocity. The liquid velocity is compared to the setpoint which is field-adjustable by the user. A transistor switch is activated when the flow setpoint is reached. The KAL-D series has a smooth measuring probe with no moving parts making it exceptionally reliable and insensitive to dirt and solids. The insertion type probe allows for flow monitoring with minimal system pressure loss.

Product Features

  • No Moving Parts
  • Switching Range 0.15 to 6.6 Ft/Sec.
  • Max. Pressure 580 PSIG
  • Max. Operating Temperature 176°F
  • Clean-In-Place to 250°F

The KAL-D series combines the features of our legendary KAL-K thermal flow switch with a compact size. The KAL-D uses the calorimetric principle to monitor the flowrate of non-viscous water-based liquids. The sensor tip is heated to a few degrees above the liquid temperature. As the liquid flows across the tip, it is cooled by the liquid. The amount of cooling is proportional to liquid velocity. The liquid velocity is compared to the setpoint which is field-adjustable by the user. A transistor switch is activated when the flow setpoint is reached. The KAL-D series has a smooth measuring probe with no moving parts making it exceptionally reliable and insensitive to dirt and solids. The insertion type probe allows for flow monitoring with minimal system pressure loss.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Flow Meters
Product Name KAL-D - Compact Thermal Flow Switch
Meter Technology Thermal
Unlock Full Specs
to access all available technical data

Similar Products

ATZTA TRX/TRZ Ultrasonic Flow Meter For Compressed Air and Nitrogen -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Pipe Diameter 0.98 to 7.87 inch (25 to 200 mm)
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Flow Sensors - 2891460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details