KOBA Co., Ltd. Visco-Elastic Buffer KVD55-50

Description
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Long Lifespan without leakage and maintenance free Customer’s Product (700kN~1500kN) Temp. : : -20'c~80'c Impact Velocity : 0.02~5m/s Option : Bellows and Safety Cable Body : Zinc Special option : Body painting and Temp. : -40~120’c
Datasheet
Description
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Long Lifespan without leakage and maintenance free Customer’s Product (700kN~1500kN) Temp. : : -20'c~80'c Impact Velocity : 0.02~5m/s Option : Bellows and Safety Cable Body : Zinc Special option : Body painting and Temp. : -40~120’c
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visco-Elastic Buffer - KVD55-50 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Visco-Elastic Buffer
KVD55-50
Visco-Elastic Buffer KVD55-50
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Long Lifespan without leakage and maintenance free Customer’s Product (700kN~1500kN) Temp. : : -20'c~80'c Impact Velocity : 0.02~5m/s Option : Bellows and Safety Cable Body : Zinc Special option : Body painting and Temp. : -40~120’c

KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force.

  • Long Lifespan without leakage and maintenance free
  • Customer’s Product (700kN~1500kN)
  • Temp. : : -20'c~80'c
  • Impact Velocity : 0.02~5m/s
  • Option : Bellows and Safety Cable
  • Body : Zinc
  • Special option : Body painting and Temp. : -40~120’c
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KVD55-50
Product Name Visco-Elastic Buffer
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Cylinder Diameter 2.17 inch (55 mm)
Mounting Rod End Unattached / Bumper
Body Material Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2023127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.7874 inch (20 mm)
Total Energy/Cycle 106 In-lbs (122 kg-cm)
View Details
Adjustable Shock Absorber - FA-1008VD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
View Details
Spring Floor Mounted Non-Seismic Isolator - AW-&-AWH-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details