KOBA Co., Ltd. Visco-Elastic Buffer KVD180-300

Description
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Long Lifespan without leakage and maintenance free Customer’s Product (700kN~1500kN) Temp. : : -20'c~80'c Impact Velocity : 0.02~5m/s Option : Bellows and Safety Cable Body : Zinc Special option : Body painting and Temp. : -40~120’c
Datasheet
Description
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Long Lifespan without leakage and maintenance free Customer’s Product (700kN~1500kN) Temp. : : -20'c~80'c Impact Velocity : 0.02~5m/s Option : Bellows and Safety Cable Body : Zinc Special option : Body painting and Temp. : -40~120’c
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visco-Elastic Buffer - KVD180-300 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Visco-Elastic Buffer
KVD180-300
Visco-Elastic Buffer KVD180-300
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Long Lifespan without leakage and maintenance free Customer’s Product (700kN~1500kN) Temp. : : -20'c~80'c Impact Velocity : 0.02~5m/s Option : Bellows and Safety Cable Body : Zinc Special option : Body painting and Temp. : -40~120’c

KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force.

  • Long Lifespan without leakage and maintenance free
  • Customer’s Product (700kN~1500kN)
  • Temp. : : -20'c~80'c
  • Impact Velocity : 0.02~5m/s
  • Option : Bellows and Safety Cable
  • Body : Zinc
  • Special option : Body painting and Temp. : -40~120’c
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KVD180-300
Product Name Visco-Elastic Buffer
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Cylinder Diameter 7.09 inch (180 mm)
Mounting Rod End Unattached / Bumper
Body Material Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Industry Shock Absorbers - HI 130 x 400 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
View Details
Specs
Shock Absorber / Damper Type Linear Damper
Dampening Method Hydraulic
Stroke 0.1970 inch (5 mm)
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Shock Absorbers - 2022921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details