KOBA Co., Ltd. Visco-Elastic Buffer KVD100-50

Description
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Long Lifespan without leakage and maintenance free Customer’s Product (700kN~1500kN) Temp. : : -20'c~80'c Impact Velocity : 0.02~5m/s Option : Bellows and Safety Cable Body : Zinc Special option : Body painting and Temp. : -40~120’c
Datasheet
Description
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Long Lifespan without leakage and maintenance free Customer’s Product (700kN~1500kN) Temp. : : -20'c~80'c Impact Velocity : 0.02~5m/s Option : Bellows and Safety Cable Body : Zinc Special option : Body painting and Temp. : -40~120’c
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visco-Elastic Buffer - KVD100-50 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Visco-Elastic Buffer
KVD100-50
Visco-Elastic Buffer KVD100-50
KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Long Lifespan without leakage and maintenance free Customer’s Product (700kN~1500kN) Temp. : : -20'c~80'c Impact Velocity : 0.02~5m/s Option : Bellows and Safety Cable Body : Zinc Special option : Body painting and Temp. : -40~120’c

KVD series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KVD has compact and reliable design and high damping coefficient. KVD has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force.

  • Long Lifespan without leakage and maintenance free
  • Customer’s Product (700kN~1500kN)
  • Temp. : : -20'c~80'c
  • Impact Velocity : 0.02~5m/s
  • Option : Bellows and Safety Cable
  • Body : Zinc
  • Special option : Body painting and Temp. : -40~120’c
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KVD100-50
Product Name Visco-Elastic Buffer
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Cylinder Diameter 3.94 inch (100 mm)
Mounting Rod End Unattached / Bumper
Body Material Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-M5-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
Heavy Duty Shock Absorbers - HDN 3.5 x 56 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details
Double Deflection Isolator - RDP-DOUBLE-DEFLECTION-ISOLATORS-W/-POSITIONING-PIN - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details