KOBA Co., Ltd. Shock Absorber KSA64-50

Description
KSA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0” to 300” so it is possible to get the fine tuning. KSA has Two Adjustment Dials in Front and rear side and the Front dial is used as Stop Collar. The KSA model has larger energy absorption capacity compared with that of other model because of increasing total surface area of Piston. So it has wide range of Effective Weight. The body of KSA model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KSA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is plated with hard Cr and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
Datasheet
Description
KSA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0” to 300” so it is possible to get the fine tuning. KSA has Two Adjustment Dials in Front and rear side and the Front dial is used as Stop Collar. The KSA model has larger energy absorption capacity compared with that of other model because of increasing total surface area of Piston. So it has wide range of Effective Weight. The body of KSA model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KSA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is plated with hard Cr and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - KSA64-50 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Shock Absorber
KSA64-50
Shock Absorber KSA64-50
KSA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0” to 300” so it is possible to get the fine tuning. KSA has Two Adjustment Dials in Front and rear side and the Front dial is used as Stop Collar. The KSA model has larger energy absorption capacity compared with that of other model because of increasing total surface area of Piston. So it has wide range of Effective Weight. The body of KSA model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KSA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is plated with hard Cr and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
  • KSA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0” to 300” so it is possible to get the fine tuning. KSA has Two Adjustment Dials in Front and rear side and the Front dial is used as Stop Collar.
  • The KSA model has larger energy absorption capacity compared with that of other model because of increasing total surface area of Piston. So it has wide range of Effective Weight.
  • The body of KSA model is designed as one unit so it is very solid and root up the “Bottom out“ problem.
  • Threaded body of KSA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere.
  • Material of Piston Rod is plated with hard Cr and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan.
  • Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec
  • Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal)
  • Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KSA64-50
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 2.52 inch (64 mm)
Rod Diameter 0.7874 inch (20 mm)
Mounting Threaded Ends; Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Industry Shock Absorbers - HI 130 x 300 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
View Details
Pneumatic shock absorber - DYSS-2-4-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1575 inch (4 mm)
Maximum Force (P1) 13.49 lbs (6.12 kg)
View Details
Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details
Shock Absorbers - 2039997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details