KOBA Co., Ltd. Rate Control KRC70-50

Description
KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension. KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application. Max. operation Cycle : 60 cycle/hour Max. Impact Velocity : 0.6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Piston Rod : Hard Chrome( Over 25µ) Body & Mount : Black Epoxy paint coating or Ni Plated
Datasheet
Description
KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension. KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application. Max. operation Cycle : 60 cycle/hour Max. Impact Velocity : 0.6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Piston Rod : Hard Chrome( Over 25µ) Body & Mount : Black Epoxy paint coating or Ni Plated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Control - KRC70-50 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Rate Control
KRC70-50
Rate Control KRC70-50
KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension. KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application. Max. operation Cycle : 60 cycle/hour Max. Impact Velocity : 0.6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Piston Rod : Hard Chrome( Over 25µ) Body & Mount : Black Epoxy paint coating or Ni Plated

KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension.

KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application.

  • Max. operation Cycle : 60 cycle/hour
  • Max. Impact Velocity : 0.6 m/sec
  • Temperature : Standard (-10~80℃) Special (-40~120℃)
  • Piston Rod : Hard Chrome( Over 25µ)
  • Body & Mount : Black Epoxy paint coating or Ni Plated
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KRC70-50
Product Name Rate Control
Cylinder Diameter 2.76 inch (70 mm)
Rod Diameter 0.7874 inch (20 mm)
Mounting Threaded Ends
Body Material Black Epoxy Paint Coating or Ni Plated
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Plate Mount Vibration Isolator -  - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Pneumatic shock absorber - DYSW-4-6-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.2362 inch (6 mm)
Maximum Force (P1) 22.48 lbs (10.2 kg)
View Details
Shock Absorbers - 2023108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3937 inch (10 mm)
Total Energy/Cycle 53.1 In-lbs (61.22 kg-cm)
View Details