KOBA Co., Ltd. Rate Control KRC50-200

Description
KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension. KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application. Max. operation Cycle : 60 cycle/hour Max. Impact Velocity : 0.6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Piston Rod : Hard Chrome( Over 25µ) Body & Mount : Black Epoxy paint coating or Ni Plated
Datasheet
Description
KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension. KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application. Max. operation Cycle : 60 cycle/hour Max. Impact Velocity : 0.6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Piston Rod : Hard Chrome( Over 25µ) Body & Mount : Black Epoxy paint coating or Ni Plated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Control - KRC50-200 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Rate Control
KRC50-200
Rate Control KRC50-200
KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension. KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application. Max. operation Cycle : 60 cycle/hour Max. Impact Velocity : 0.6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Piston Rod : Hard Chrome( Over 25µ) Body & Mount : Black Epoxy paint coating or Ni Plated

KRC is designed to control the speed of movement smoothly and safety in single and double acting with compression and tension.

KRC has 12 step dial so you could adjust the movement speed in accordance with the condition of application.

  • Max. operation Cycle : 60 cycle/hour
  • Max. Impact Velocity : 0.6 m/sec
  • Temperature : Standard (-10~80℃) Special (-40~120℃)
  • Piston Rod : Hard Chrome( Over 25µ)
  • Body & Mount : Black Epoxy paint coating or Ni Plated
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KRC50-200
Product Name Rate Control
Cylinder Diameter 1.97 inch (50 mm)
Rod Diameter 0.5512 inch (14 mm)
Mounting Threaded Ends
Body Material Black Epoxy Paint Coating or Ni Plated
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - QFFN-NEOPRENE-ISOLATOR - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYEF-S-M10-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0394 inch (1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Heavy Duty Shock Absorbers - HDN 4.0 x 40 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details