KOBA Co., Ltd. Shock Absorber KMS25-40

Description
The new KMS model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston and oil volume. So it has wide range of Effective Weight. The body of KMS model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance. On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec KMS has the options in accordance with velocity (S1, M2 and H3) Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application: Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.
Datasheet
Description
The new KMS model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston and oil volume. So it has wide range of Effective Weight. The body of KMS model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance. On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec KMS has the options in accordance with velocity (S1, M2 and H3) Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application: Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - KMS25-40 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Shock Absorber
KMS25-40
Shock Absorber KMS25-40
The new KMS model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston and oil volume. So it has wide range of Effective Weight. The body of KMS model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance. On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec KMS has the options in accordance with velocity (S1, M2 and H3) Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application: Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.

The new KMS model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston and oil volume. So it has wide range of Effective Weight.

  • The body of KMS model is designed as one unit so it is very solid and root up the “Bottom out“ problem.
  • Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere.
  • Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan.
  • KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance.
  • On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise.
  • Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec
  • KMS has the options in accordance with velocity (S1, M2 and H3)
  • Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal)
  • Application: Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KMS25-40
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 0.9843 inch (25 mm)
Rod Diameter 0.3150 inch (8 mm)
Mounting Threaded Ends; Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2022997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1102 inch (2.8 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Adjustable Shock Absorber - FA-2530GD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.9843 inch (25 mm)
View Details
Ceiling Mounted Vibration Hanger - HSPA-SPRING-PRE-POSITIONING-&-ANGULARITY-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details