KOBA Co., Ltd. Shock Absorber KMS14-20

Description
The new KMS model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston and oil volume. So it has wide range of Effective Weight. The body of KMS model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance. On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec KMS has the options in accordance with velocity (S1, M2 and H3) Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application: Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.
Datasheet
Description
The new KMS model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston and oil volume. So it has wide range of Effective Weight. The body of KMS model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance. On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec KMS has the options in accordance with velocity (S1, M2 and H3) Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application: Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - KMS14-20 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Shock Absorber
KMS14-20
Shock Absorber KMS14-20
The new KMS model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston and oil volume. So it has wide range of Effective Weight. The body of KMS model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance. On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec KMS has the options in accordance with velocity (S1, M2 and H3) Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application: Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.

The new KMS model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston and oil volume. So it has wide range of Effective Weight.

  • The body of KMS model is designed as one unit so it is very solid and root up the “Bottom out“ problem.
  • Threaded body of KMS provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere.
  • Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan.
  • KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance.
  • On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise.
  • Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec
  • KMS has the options in accordance with velocity (S1, M2 and H3)
  • Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal)
  • Application: Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KMS14-20
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 0.5512 inch (14 mm)
Rod Diameter 0.1575 inch (4 mm)
Mounting Threaded Ends; Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2039562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.2362 inch (6 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Adjustable Shock Absorber - FA-L Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 to 1.06 inch (10 to 27 mm)
View Details
Pneumatic shock absorber - DYEF-S-M12-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Wall Mounted Seismic Elastomeric Isolator - TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details