KOBA Co., Ltd. Shock Absorber KMA27-25

Description
KMA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0” to 300” so it is possible to get the fine tuning. The new KMA model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston. So it has wide range of Effective Weight. The body of KMA model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KMA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance. On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.
Datasheet
Description
KMA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0” to 300” so it is possible to get the fine tuning. The new KMA model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston. So it has wide range of Effective Weight. The body of KMA model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KMA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance. On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - KMA27-25 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Shock Absorber
KMA27-25
Shock Absorber KMA27-25
KMA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0” to 300” so it is possible to get the fine tuning. The new KMA model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston. So it has wide range of Effective Weight. The body of KMA model is designed as one unit so it is very solid and root up the “Bottom out“ problem. Threaded body of KMA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance. On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.

KMA model is adjustable type so you could control the damping force according to impact velocity. KMA model has the 12 step range to rotate the dial 0” to 300” so it is possible to get the fine tuning.

  • The new KMA model has larger energy absorption capacity compared with that of old model because of increasing total surface area of Piston. So it has wide range of Effective Weight.
  • The body of KMA model is designed as one unit so it is very solid and root up the “Bottom out“ problem.
  • Threaded body of KMA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere.
  • Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan.
  • KMA has various option for the Bumper head : Steel, Steel + hard cap (black) and Steel + soft cap (Green). You could select the option in accordance with condition of impact and circumstance.
  • On using Bumper head, you do not need to use Stop collar and if you use Polypad or Urethane Cap, it makes reduce the noise.
  • Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec
  • Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal)
  • Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Semiconductor manufacturing facilities, safety device, etc.
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KMA27-25
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 1.06 inch (27 mm)
Rod Diameter 0.3150 inch (8 mm)
Mounting Threaded Ends; Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 345064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1969 inch (5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Heavy Duty Adjustable Shock Absorber - HD 5.0 x 6 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Motion Control Damper - With Floating Piston - Bansbach Easylift®
Specs
Cylinder Diameter 0.4724 to 1.57 inch (12 to 40 mm)
Rod Diameter 0.1575 to 0.5512 inch (4 to 14 mm)
Mounting Ball & Socket (optional feature); Clevis (optional feature); Eyelet (optional feature); Threaded Ends (optional feature); Other Specialized Mount (optional feature)
View Details