KOBA Co., Ltd. Hydraulic Buffer KHS130-70

Description
KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Adjustment : Self adjusting type Filling : Oil Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Coil spring Piston Rod : Hard Chrome( over 25µ ) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet
Description
KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Adjustment : Self adjusting type Filling : Oil Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Coil spring Piston Rod : Hard Chrome( over 25µ ) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Buffer - KHS130-70 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Hydraulic Buffer
KHS130-70
Hydraulic Buffer KHS130-70
KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Adjustment : Self adjusting type Filling : Oil Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Coil spring Piston Rod : Hard Chrome( over 25µ ) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc

KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control.

KOBA hydraulic buffer is met the Global industrial safety
standards like OSHA, AISE, CMMA, DIN, and FEM.

  • Adjustment : Self adjusting type
  • Filling : Oil
  • Temperature : Standard(-10~80℃), Special (-40~120℃)
  • Return : Coil spring
  • Piston Rod : Hard Chrome( over 25µ )
  • Body and Mount : Epoxy Paint Coatings
  • Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KHS130-70
Product Name Hydraulic Buffer
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 5.12 inch (130 mm)
Rod Diameter 3.86 inch (98 mm)
Mounting Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shock Absorbers - HDN 1.5 x 4 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Spring Floor Mounted Seismic Isolator - MSS-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - DYSS-G8-8-8-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
2 suppliers
Shock Absorbers - 344074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details