KOBA Co., Ltd. Hydraulic Buffer KHS100-50

Description
KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Adjustment : Self adjusting type Filling : Oil Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Coil spring Piston Rod : Hard Chrome( over 25µ ) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet
Description
KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Adjustment : Self adjusting type Filling : Oil Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Coil spring Piston Rod : Hard Chrome( over 25µ ) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Buffer - KHS100-50 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Hydraulic Buffer
KHS100-50
Hydraulic Buffer KHS100-50
KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Adjustment : Self adjusting type Filling : Oil Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Coil spring Piston Rod : Hard Chrome( over 25µ ) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc

KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control.

KOBA hydraulic buffer is met the Global industrial safety
standards like OSHA, AISE, CMMA, DIN, and FEM.

  • Adjustment : Self adjusting type
  • Filling : Oil
  • Temperature : Standard(-10~80℃), Special (-40~120℃)
  • Return : Coil spring
  • Piston Rod : Hard Chrome( over 25µ )
  • Body and Mount : Epoxy Paint Coatings
  • Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KHS100-50
Product Name Hydraulic Buffer
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 3.94 inch (100 mm)
Rod Diameter 3.31 inch (84 mm)
Mounting Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Industry Shock Absorbers - HI 130 x 800 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
View Details
Pneumatic shock absorber - DYEF-G8-M8-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Shock Absorbers - 2022925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1339 inch (3.4 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details