KOBA Co., Ltd. Hydraulic Buffer KHG65-75

Description
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM Adjustment : Self adjusting type Filling : Oil + Nitrogen Gas Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome(over 25µm) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet
Description
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM Adjustment : Self adjusting type Filling : Oil + Nitrogen Gas Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome(over 25µm) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Buffer - KHG65-75 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Hydraulic Buffer
KHG65-75
Hydraulic Buffer KHG65-75
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM Adjustment : Self adjusting type Filling : Oil + Nitrogen Gas Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome(over 25µm) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc

KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application.

KOBA hydraulic buffer is met the Global industrial safety
standards like OSHA, AISE, CMMA, DIN, and FEM

  • Adjustment : Self adjusting type
  • Filling : Oil + Nitrogen Gas
  • Temperature : Standard(-10~80℃), Special (-40~120℃)
  • Return : Nitrogen Gas
  • Piston Rod : Hard Chrome(over 25µm)
  • Body and Mount : Epoxy Paint Coatings
  • Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KHG65-75
Product Name Hydraulic Buffer
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 2.56 inch (65 mm)
Rod Diameter 2.56 inch (65 mm)
Mounting Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydraulic Shock Absorbers / Small Bore - ECO OEM 1.0MF - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - YSRW-DGC-18-GF - Festo Corporation
Specs
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details
Shock Absorbers - 2022940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0394 inch (1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details