KOBA Co., Ltd. Hydraulic Buffer KHG180-250

Description
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM Adjustment : Self adjusting type Filling : Oil + Nitrogen Gas Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome(over 25µm) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet
Description
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM Adjustment : Self adjusting type Filling : Oil + Nitrogen Gas Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome(over 25µm) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Buffer - KHG180-250 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Hydraulic Buffer
KHG180-250
Hydraulic Buffer KHG180-250
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM Adjustment : Self adjusting type Filling : Oil + Nitrogen Gas Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome(over 25µm) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc

KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application.

KOBA hydraulic buffer is met the Global industrial safety
standards like OSHA, AISE, CMMA, DIN, and FEM

  • Adjustment : Self adjusting type
  • Filling : Oil + Nitrogen Gas
  • Temperature : Standard(-10~80℃), Special (-40~120℃)
  • Return : Nitrogen Gas
  • Piston Rod : Hard Chrome(over 25µm)
  • Body and Mount : Epoxy Paint Coatings
  • Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KHG180-250
Product Name Hydraulic Buffer
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 7.09 inch (180 mm)
Rod Diameter 7.09 inch (180 mm)
Mounting Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorber - ED-13 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Rod Diameter 0.1000 inch (2.54 mm)
View Details
Spring Floor Mounted Non-Seismic Isolator - AB-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - DYSR-16-20-Y5-T - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 360 lbs (163 kg)
View Details
Shock Absorbers - 2022928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0394 inch (1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details