KOBA Co., Ltd. Shock Absorber KHA64-150

Description
KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left. Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option : -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
Datasheet
Description
KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left. Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option : -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - KHA64-150 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Shock Absorber
KHA64-150
Shock Absorber KHA64-150
KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left. Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option : -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
  • KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left.
  • Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere.
  • Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan.
  • On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap, it makes reduce the noise.
  • Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec
  • Range of Temperature: Standard : -10 ~ 80 ℃, option : -40~ 120 ℃ (Special oil and seal)
  • Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KHA64-150
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 2.52 inch (64 mm)
Rod Diameter 0.7874 inch (20 mm)
Mounting Threaded Ends; Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FA-1410RD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.5512 inch (14 mm)
View Details
Vibration Isolator - SCE-PERIMETER-SPONGE - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details