KOBA Co., Ltd. Shock Absorber KHA64-100

Description
KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left. Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option : -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
Datasheet
Description
KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left. Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option : -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Absorber - KHA64-100 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Shock Absorber
KHA64-100
Shock Absorber KHA64-100
KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left. Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere. Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan. On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option : -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
  • KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left.
  • Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to the atmosphere.
  • Material of Piston Rod is hardened stainless steel and the bearing protect the seal and is made of special material that remains durable for a long time to ensure a long lifespan.
  • On using Bumper head, you do not need to use Stop collar and if you use Poly pad or Urethane Cap, it makes reduce the noise.
  • Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec
  • Range of Temperature: Standard : -10 ~ 80 ℃, option : -40~ 120 ℃ (Special oil and seal)
  • Application : Industrial Robot, Packing machine, Looming machine, Machine tools, Automobile manufacturing facilities, Tire manufacturing facilities, Casing facilities, Crane, safety device, etc.
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KHA64-100
Product Name Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 2.52 inch (64 mm)
Rod Diameter 0.7874 inch (20 mm)
Mounting Threaded Ends; Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2023126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.4724 inch (12 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
HB Hydraulic Damper - Size 8/22 - Bansbach Easylift®
Specs
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
Cylinder Diameter 0.8661 inch (22 mm)
View Details
Pneumatic shock absorber - DYEF-M4-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0354 inch (0.9000 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Model DS 08-23, Oil Damper - DS-08-23 - Isotech, Inc.
Specs
Rod Diameter 0.3150 inch (8 mm)
Body Material Steel
Features Adjustable
View Details