KOBA Co., Ltd. Visco-Elastic Buffer KESM 40-22

Description
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Max. impact velocity : 5m/sec Temperature : -40 ℃ ~ 80℃ Piston Rod : Hard Chrome( over 25µ) Body and Mount : Zinc, Ni plated, Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
Datasheet
Description
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Max. impact velocity : 5m/sec Temperature : -40 ℃ ~ 80℃ Piston Rod : Hard Chrome( over 25µ) Body and Mount : Zinc, Ni plated, Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visco-Elastic Buffer - KESM 40-22 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Visco-Elastic Buffer
KESM 40-22
Visco-Elastic Buffer KESM 40-22
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Max. impact velocity : 5m/sec Temperature : -40 ℃ ~ 80℃ Piston Rod : Hard Chrome( over 25µ) Body and Mount : Zinc, Ni plated, Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc

KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force.

  • Max. impact velocity : 5m/sec
  • Temperature : -40 ℃ ~ 80℃
  • Piston Rod : Hard Chrome( over 25µ)
  • Body and Mount : Zinc, Ni plated,
  • Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KESM 40-22
Product Name Visco-Elastic Buffer
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Cylinder Diameter 1.57 inch (40 mm)
Rod Diameter 0.9843 inch (25 mm)
Mounting Threaded Ends
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Heavy Duty Shock Absorbers - HDN 3.5 x 4 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Adjustable Shock Absorber - FA-2540LD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.9843 inch (25 mm)
View Details