KOBA Co., Ltd. Visco-Elastic Buffer KESE 180-160

Description
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Max. impact velocity : 5m/sec Temperature : -40 ℃ ~ 80℃ Piston Rod : Hard Chrome( over 25µ) Body and Mount : Zinc, Ni plated, Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
Datasheet
Description
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Max. impact velocity : 5m/sec Temperature : -40 ℃ ~ 80℃ Piston Rod : Hard Chrome( over 25µ) Body and Mount : Zinc, Ni plated, Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visco-Elastic Buffer - KESE 180-160 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Visco-Elastic Buffer
KESE 180-160
Visco-Elastic Buffer KESE 180-160
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Max. impact velocity : 5m/sec Temperature : -40 ℃ ~ 80℃ Piston Rod : Hard Chrome( over 25µ) Body and Mount : Zinc, Ni plated, Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
  • KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force.
  • Max. impact velocity : 5m/sec
  • Temperature : -40 ℃ ~ 80℃
  • Piston Rod : Hard Chrome( over 25µ)
  • Body and Mount : Zinc, Ni plated,
  • Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KESE 180-160
Product Name Visco-Elastic Buffer
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Body Material Zinc, Ni Plated
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Vibration Isolator - WX-SPECIAL-WF-FAN-CONSTRUCTION-BASES - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYSR-12-12-Y5-T - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 202 lbs (91.76 kg)
View Details
Shock Absorbers - 2039997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details