KOBA Co., Ltd. Visco-Elastic Buffer KESE 160-140

Description
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Max. impact velocity : 5m/sec Temperature : -40 ℃ ~ 80℃ Piston Rod : Hard Chrome( over 25µ) Body and Mount : Zinc, Ni plated, Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
Datasheet
Description
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Max. impact velocity : 5m/sec Temperature : -40 ℃ ~ 80℃ Piston Rod : Hard Chrome( over 25µ) Body and Mount : Zinc, Ni plated, Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visco-Elastic Buffer - KESE 160-140 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Visco-Elastic Buffer
KESE 160-140
Visco-Elastic Buffer KESE 160-140
KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force. Max. impact velocity : 5m/sec Temperature : -40 ℃ ~ 80℃ Piston Rod : Hard Chrome( over 25µ) Body and Mount : Zinc, Ni plated, Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
  • KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without additional gas or mechanical spring return mechanism. It is allowed to use various range of temperature with stable damping force.
  • Max. impact velocity : 5m/sec
  • Temperature : -40 ℃ ~ 80℃
  • Piston Rod : Hard Chrome( over 25µ)
  • Body and Mount : Zinc, Ni plated,
  • Application : Automobile, Steel production, defense, Railway, Pulp, Paper, Marine, material handling, etc
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KESE 160-140
Product Name Visco-Elastic Buffer
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Body Material Zinc, Ni Plated
Unlock Full Specs
to access all available technical data

Similar Products

Jarret Shock Absorbers - XLR12-150 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details
Pneumatic shock absorber - DYEF-M8-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1339 inch (3.4 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Shock Absorbers - 2039562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.2362 inch (6 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details