KOBA Co., Ltd. Hydraulic Buffer KCSC90-150

Description
KCSC series is used usually in stacker crane of Automatic distributing system. KCSC has wide range of capacity and stroke (Stroke 1500mm, Capacity 930 kJ). It is possible to design and manufacture for special purpose as customer’s request. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Compared with KHG series, KCSC has similar structure and principle but KCSC is designed to have large volume of Gas compared with that of oil so it has Low Peak and Low Recoil Force. This point makes the application operate with minimum resistance force and absorb the impact force smoothly and progressively in emergency case. Max. Operation cycle : 60 cycle/hour Max. Impact velocity : 6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome( Over 25µ ) Body and Mount : Znic Plating Application : Stacker Crane, Amusement Rides, Automobile production Facilities, Overhead crane, etc Options : Protective Bellows / Safety Cable / Urethane Cap / Mounting Plates / Foot Mounts
Datasheet
Description
KCSC series is used usually in stacker crane of Automatic distributing system. KCSC has wide range of capacity and stroke (Stroke 1500mm, Capacity 930 kJ). It is possible to design and manufacture for special purpose as customer’s request. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Compared with KHG series, KCSC has similar structure and principle but KCSC is designed to have large volume of Gas compared with that of oil so it has Low Peak and Low Recoil Force. This point makes the application operate with minimum resistance force and absorb the impact force smoothly and progressively in emergency case. Max. Operation cycle : 60 cycle/hour Max. Impact velocity : 6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome( Over 25µ ) Body and Mount : Znic Plating Application : Stacker Crane, Amusement Rides, Automobile production Facilities, Overhead crane, etc Options : Protective Bellows / Safety Cable / Urethane Cap / Mounting Plates / Foot Mounts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Buffer - KCSC90-150 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Hydraulic Buffer
KCSC90-150
Hydraulic Buffer KCSC90-150
KCSC series is used usually in stacker crane of Automatic distributing system. KCSC has wide range of capacity and stroke (Stroke 1500mm, Capacity 930 kJ). It is possible to design and manufacture for special purpose as customer’s request. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Compared with KHG series, KCSC has similar structure and principle but KCSC is designed to have large volume of Gas compared with that of oil so it has Low Peak and Low Recoil Force. This point makes the application operate with minimum resistance force and absorb the impact force smoothly and progressively in emergency case. Max. Operation cycle : 60 cycle/hour Max. Impact velocity : 6 m/sec Temperature : Standard (-10~80℃) Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome( Over 25µ ) Body and Mount : Znic Plating Application : Stacker Crane, Amusement Rides, Automobile production Facilities, Overhead crane, etc Options : Protective Bellows / Safety Cable / Urethane Cap / Mounting Plates / Foot Mounts
  • KCSC series is used usually in stacker crane of Automatic distributing system.
  • KCSC has wide range of capacity and stroke (Stroke 1500mm, Capacity 930 kJ).
  • It is possible to design and manufacture for special purpose as customer’s request.
  • KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Compared with KHG series, KCSC has similar structure and principle but KCSC is designed to have large volume of Gas compared with that of oil so it has Low Peak and Low Recoil Force. This point makes the application operate with minimum resistance force and absorb the impact force smoothly and progressively in emergency case.
  • Max. Operation cycle : 60 cycle/hour
  • Max. Impact velocity : 6 m/sec
  • Temperature : Standard (-10~80℃) Special (-40~120℃)
  • Return : Nitrogen Gas
  • Piston Rod : Hard Chrome( Over 25µ )
  • Body and Mount : Znic Plating
  • Application : Stacker Crane, Amusement Rides, Automobile production Facilities, Overhead crane, etc
  • Options : Protective Bellows / Safety Cable / Urethane Cap / Mounting Plates / Foot Mounts
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KCSC90-150
Product Name Hydraulic Buffer
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 3.54 inch (90 mm)
Rod Diameter 1.18 inch (30 mm)
Mounting Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydraulic Shock Absorbers / Small Bore - ECO OEM .5M - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - DYSC-4-4-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1575 inch (4 mm)
Maximum Force (P1) 22.48 lbs (10.2 kg)
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Shock Absorbers - 2022924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1890 inch (4.8 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details