Manufacturer: AMIS
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: Not Available
Resistance (Ohms): 0.05
Tolerance: ±0.25%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |