KOA Speer Electronics, Inc. OEM Parts - OEM Parts ( S ) - SR732ELTDR200F SR732ELTDR200F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972343-SR732ELTDR200 F Termination: SMD/SMT Voltage Rating: 2.23 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 200 mΩ Power Rating: 500 mW Number of Pins: 1210 Width: 2.6 mm Categories: OEM Parts( S ) Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1210
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972343-SR732ELTDR200 F Termination: SMD/SMT Voltage Rating: 2.23 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 200 mΩ Power Rating: 500 mW Number of Pins: 1210 Width: 2.6 mm Categories: OEM Parts( S ) Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1210
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SR732ELTDR200F - 972343-SR732ELTDR200F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SR732ELTDR200F
972343-SR732ELTDR200F
OEM Parts - OEM Parts ( S ) - SR732ELTDR200F 972343-SR732ELTDR200F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972343-SR732ELTDR200 F Termination: SMD/SMT Voltage Rating: 2.23 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 200 mΩ Power Rating: 500 mW Number of Pins: 1210 Width: 2.6 mm Categories: OEM Parts( S ) Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1210

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972343-SR732ELTDR200F
Termination: SMD/SMT
Voltage Rating: 2.23 V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 200 mΩ
Power Rating: 500 mW
Number of Pins: 1210
Width: 2.6 mm
Categories: OEM Parts( S )
Case / Package: 3225
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1210

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 972343-SR732ELTDR200F
Product Name OEM Parts - OEM Parts ( S ) - SR732ELTDR200F
Unlock Full Specs
to access all available technical data