Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089450-SPRX2CT521AR
Tolerance: 5 %
Resistance: 130 mΩ
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089450-SPRX2CT521AR13J |
| Product Name | OEM Parts - OEM Parts ( S ) - SPRX2CT521AR13J |