Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994969-SLN2TTED75L0F
Termination: SMD/SMT
Length: 11.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Height: 2.4 mm
Weight: 510.291416 µg
Resistance: 75 mΩ
Power Rating: 2 W
Width: 7 mm
Categories: OEM Parts( S )
Case / Package: 4528
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 4527
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994969-SLN2TTED75L0F |
| Product Name | OEM Parts - OEM Parts ( S ) - SLN2TTED75L0F |