KOA Speer Electronics, Inc. OEM Parts - OEM Parts ( S ) - SL2TTER820F SL2TTER820F

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974644-SL2TTER820F Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.7 mm Resistance: 820 mΩ Categories: OEM Parts( S ) Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974644-SL2TTER820F Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.7 mm Resistance: 820 mΩ Categories: OEM Parts( S ) Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SL2TTER820F - 974644-SL2TTER820F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SL2TTER820F
974644-SL2TTER820F
OEM Parts - OEM Parts ( S ) - SL2TTER820F 974644-SL2TTER820F
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974644-SL2TTER820F Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 2.7 mm Resistance: 820 mΩ Categories: OEM Parts( S ) Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974644-SL2TTER820F
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 2.7 mm
Resistance: 820 mΩ
Categories: OEM Parts( S )
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 974644-SL2TTER820F
Product Name OEM Parts - OEM Parts ( S ) - SL2TTER820F
Unlock Full Specs
to access all available technical data