Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999408-SL2TTE22L0F
Length: 5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 2.5 mm
Resistance: 22 mΩ
Power Rating: 2 W
Width: 7 mm
Categories: OEM Parts( S )
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999408-SL2TTE22L0F |
| Product Name | OEM Parts - OEM Parts ( S ) - SL2TTE22L0F |