Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016393-SL2TTE10L0F
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 2.7 mm
Resistance: 10 MΩ
Power Rating: 2 W
Categories: OEM Parts( S )
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016393-SL2TTE10L0F |
| Product Name | OEM Parts - OEM Parts ( S ) - SL2TTE10L0F |