Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093469-SL1TTE50L0D
Tolerance: 0.5 %
Height: 2.1 mm
Resistance: 50 mΩ
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093469-SL1TTE50L0D |
| Product Name | OEM Parts - OEM Parts ( S ) - SL1TTE50L0D |