Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093468-SL1TTE40L0F
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Height: 1.9 mm
Resistance: 40 mΩ
Power Rating: 1 W
Width: 3.1 mm
Categories: OEM Parts( S )
Case / Package: 2512
Case / Package: 6332
Alternative Parts (Cross-Reference): WSLT2512R0400FEB; WSL2512R0400FEA; WSL2512R0400FEB; CRA2512-FZ-R040ELF; PE2512FKF070R04L; UR73D3ATTE39L0FSL1TT
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
Depth: 3.1 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 2512
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093468-SL1TTE40L0F |
| Product Name | OEM Parts - OEM Parts ( S ) - SL1TTE40L0F |