Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093485-SL1TTE2R20F
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 1.9 mm
Weight: 40.511469 mg
Resistance: 2.2 Ω
Power Rating: 1 W
Width: 3.1 mm
Categories: OEM Parts( S )
Case / Package: 6332
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093485-SL1TTE2R20F |
| Product Name | OEM Parts - OEM Parts ( S ) - SL1TTE2R20F |