Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130393-SL1TTE2R00F
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 1.9 mm
Weight: 40.511469 mg
Resistance: 2 Ω
Power Rating: 1 W
Width: 3.1 mm
Categories: Custom Parts
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Depth: 3.1 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 2512
Max Operating Temperature: 180 °C
Case Code (Metric): 6332
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1130393-SL1TTE2R00F |
| Product Name | Custom Parts - Custom Parts (S - T) - SL1TTE2R00F |