KOA Speer Electronics, Inc. OEM Parts - OEM Parts ( S ) - SL1TTE100J SL1TTE100J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988640-SL1TTE100J Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 1.9 mm Weight: 40.511469 mg Resistance: 10 Ω Power Rating: 1 W Width: 3.1 mm Categories: OEM Parts( S ) Case / Package: 6332 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988640-SL1TTE100J Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 1.9 mm Weight: 40.511469 mg Resistance: 10 Ω Power Rating: 1 W Width: 3.1 mm Categories: OEM Parts( S ) Case / Package: 6332 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SL1TTE100J - 988640-SL1TTE100J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SL1TTE100J
988640-SL1TTE100J
OEM Parts - OEM Parts ( S ) - SL1TTE100J 988640-SL1TTE100J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988640-SL1TTE100J Termination: SMD/SMT Voltage Rating: 200 V Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Height: 1.9 mm Weight: 40.511469 mg Resistance: 10 Ω Power Rating: 1 W Width: 3.1 mm Categories: OEM Parts( S ) Case / Package: 6332 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988640-SL1TTE100J
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Height: 1.9 mm
Weight: 40.511469 mg
Resistance: 10 Ω
Power Rating: 1 W
Width: 3.1 mm
Categories: OEM Parts( S )
Case / Package: 6332
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 988640-SL1TTE100J
Product Name OEM Parts - OEM Parts ( S ) - SL1TTE100J
Unlock Full Specs
to access all available technical data

Similar Products