KOA Speer Electronics, Inc. Connectors,Interconnects RN732BTTD8063B25

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 45k Tolerance: ±20% Power Rating: 1/4(W) Voltage Rating: 600V Height: 0.650" (16.50mm) Length: 0.50' (152.4mm) Type: Header, Male Pins, Shrouded (4 Side) Width: 0.984" (25.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 45k Tolerance: ±20% Power Rating: 1/4(W) Voltage Rating: 600V Height: 0.650" (16.50mm) Length: 0.50' (152.4mm) Type: Header, Male Pins, Shrouded (4 Side) Width: 0.984" (25.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Resistance (Ohms): 45k Tolerance: ±20% Power Rating: 1/4(W) Voltage Rating: 600V Height: 0.650" (16.50mm) Length: 0.50' (152.4mm) Type: Header, Male Pins, Shrouded (4 Side) Width: 0.984" (25.00mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Resistance (Ohms): 45k
Tolerance: ±20%
Power Rating: 1/4(W)
Voltage Rating: 600V
Height: 0.650" (16.50mm)
Length: 0.50' (152.4mm)
Type: Header, Male Pins, Shrouded (4 Side)
Width: 0.984" (25.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y03L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details