KOA Speer Electronics, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) RN732BTTD4002B25

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Resistance (Ohms): 45k Tolerance (+ or -): 5% Power Rating(s): 1/4(W) Voltage Rating: 600V Height: 0.100" (2.53mm) Length: 0.50' (152.4mm) Technology: Schottky Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Resistance (Ohms): 45k Tolerance (+ or -): 5% Power Rating(s): 1/4(W) Voltage Rating: 600V Height: 0.100" (2.53mm) Length: 0.50' (152.4mm) Technology: Schottky Type: Header, Male Pins, Shrouded (4 Side)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Resistance (Ohms): 45k Tolerance (+ or -): 5% Power Rating(s): 1/4(W) Voltage Rating: 600V Height: 0.100" (2.53mm) Length: 0.50' (152.4mm) Technology: Schottky Type: Header, Male Pins, Shrouded (4 Side)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power Rating(s): 1/4(W)
Voltage Rating: 600V
Height: 0.100" (2.53mm)
Length: 0.50' (152.4mm)
Technology: Schottky
Type: Header, Male Pins, Shrouded (4 Side)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Digital to Analogue Converters - 1922573 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-87701012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 1 LSB
View Details
5V SOIC Digital-to-Analog Converter IC - 768-CS4397-KSZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial, SPI
Package Type SOIC
Resolution 24 bits
View Details
4 suppliers